Manufacturer: Infineon Technologies
Win Source Part Number: 819754-BSR92P H6327
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Product overview: BSR92P H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSR92P H6327 can be used for catalog matching and distributor lookup.
250V 140mA 500mW 11Ω@10V,140mA 1V@130uA P Channel SOT-23 MOSFETs ROHS
250V 140mA 500mW 11Ω@10V,140mA 1V@130uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 819754-BSR92P H6327 | 285-BSR92P H6327 | BSR92P H6327 | BSR92P H6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR92P H6327 | MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |||
| V(BR)DSS | 250 volts | |||
| VGS(off) | 1 volts |