Infineon Technologies AG N-Channel Depletion Mode MOSFET BSS169

Description
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel. Summary of Features Depletion mode dv/dt rated Available with V GS(th) indicator on the reel Halogen free; Pb-free lead plating; RoHS compliant Qualified according to AEC Q101 Potential Applications Automotive Consumer DC-DC eMobility Onboard charger Telecom Applications 48 V intermediate bus converter (IBC) Adapters and chargers DIN rail power supplies General purpose motor drive - variating frequency and voltage LED strips and signage Designers who used this product also designed with BSZ034N04LS | N-Channel Power MOSFET BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XDPS2201 | Hybrid Flyback ICs BSZ018N04LS6 | N-Channel Power MOSFET ISC027N10NM6 | N-Channel Power MOSFET IDH08G65C5 | CoolSiC™ Schottky Diodes BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) IPP65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRFR2407 | N-Channel Power MOSFET BSZ019N03LS | N-Channel Power MOSFET BSZ063N04LS6 | N-Channel Power MOSFET IPN60R360PFD7S | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC0702NLS | N-Channel Power MOSFET BSZ034N04LS | N-Channel Power MOSFET BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XDPS2201 | Hybrid Flyback ICs BSZ018N04LS6 | N-Channel Power MOSFET ISC027N10NM6 | N-Channel Power MOSFET IDH08G65C5 | CoolSiC™ Schottky Diodes BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet
Description
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel. Summary of Features Depletion mode dv/dt rated Available with V GS(th) indicator on the reel Halogen free; Pb-free lead plating; RoHS compliant Qualified according to AEC Q101 Potential Applications Automotive Consumer DC-DC eMobility Onboard charger Telecom Applications 48 V intermediate bus converter (IBC) Adapters and chargers DIN rail power supplies General purpose motor drive - variating frequency and voltage LED strips and signage Designers who used this product also designed with BSZ034N04LS | N-Channel Power MOSFET BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XDPS2201 | Hybrid Flyback ICs BSZ018N04LS6 | N-Channel Power MOSFET ISC027N10NM6 | N-Channel Power MOSFET IDH08G65C5 | CoolSiC™ Schottky Diodes BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) IPP65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRFR2407 | N-Channel Power MOSFET BSZ019N03LS | N-Channel Power MOSFET BSZ063N04LS6 | N-Channel Power MOSFET IPN60R360PFD7S | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC0702NLS | N-Channel Power MOSFET BSZ034N04LS | N-Channel Power MOSFET BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XDPS2201 | Hybrid Flyback ICs BSZ018N04LS6 | N-Channel Power MOSFET ISC027N10NM6 | N-Channel Power MOSFET IDH08G65C5 | CoolSiC™ Schottky Diodes BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Depletion Mode MOSFET - BSS169 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Depletion Mode MOSFET
BSS169
N-Channel Depletion Mode MOSFET BSS169
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel. Summary of Features Depletion mode dv/dt rated Available with V GS(th) indicator on the reel Halogen free; Pb-free lead plating; RoHS compliant Qualified according to AEC Q101 Potential Applications Automotive Consumer DC-DC eMobility Onboard charger Telecom Applications 48 V intermediate bus converter (IBC) Adapters and chargers DIN rail power supplies General purpose motor drive - variating frequency and voltage LED strips and signage Designers who used this product also designed with BSZ034N04LS | N-Channel Power MOSFET BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XDPS2201 | Hybrid Flyback ICs BSZ018N04LS6 | N-Channel Power MOSFET ISC027N10NM6 | N-Channel Power MOSFET IDH08G65C5 | CoolSiC™ Schottky Diodes BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) IPP65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRFR2407 | N-Channel Power MOSFET BSZ019N03LS | N-Channel Power MOSFET BSZ063N04LS6 | N-Channel Power MOSFET IPN60R360PFD7S | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC0702NLS | N-Channel Power MOSFET BSZ034N04LS | N-Channel Power MOSFET BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XDPS2201 | Hybrid Flyback ICs BSZ018N04LS6 | N-Channel Power MOSFET ISC027N10NM6 | N-Channel Power MOSFET IDH08G65C5 | CoolSiC™ Schottky Diodes BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3 4

Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs.

Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel.


Summary of Features

  • Depletion mode
  • dv/dt rated
  • Available with V GS(th) indicator on the reel
  • Halogen free; Pb-free lead plating; RoHS compliant
  • Qualified according to AEC Q101

Potential Applications

  • Automotive
  • Consumer
  • DC-DC
  • eMobility
  • Onboard charger
  • Telecom

Applications

  • 48 V intermediate bus converter (IBC)
  • Adapters and chargers
  • DIN rail power supplies
  • General purpose motor drive - variating frequency and voltage
  • LED strips and signage

Designers who used this product also designed with


  • BSZ034N04LS |
    N-Channel Power MOSFET
  • BTS4141N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPT60R065S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XDPS2201 |
    Hybrid Flyback ICs
  • BSZ018N04LS6 |
    N-Channel Power MOSFET
  • ISC027N10NM6 |
    N-Channel Power MOSFET
  • IDH08G65C5 |
    CoolSiC™ Schottky Diodes
  • BTS4880R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • IPP65R065C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRFR2407 |
    N-Channel Power MOSFET
  • BSZ019N03LS |
    N-Channel Power MOSFET
  • BSZ063N04LS6 |
    N-Channel Power MOSFET
  • IPN60R360PFD7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ISC0702NLS |
    N-Channel Power MOSFET
  • BSZ034N04LS |
    N-Channel Power MOSFET
  • BTS4141N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPT60R065S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XDPS2201 |
    Hybrid Flyback ICs
  • BSZ018N04LS6 |
    N-Channel Power MOSFET
  • ISC027N10NM6 |
    N-Channel Power MOSFET
  • IDH08G65C5 |
    CoolSiC™ Schottky Diodes
  • BTS4880R |
    Classic PROFET™ 24V | automotive smart high-side switch

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS169
Product Name N-Channel Depletion Mode MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
MOSFET Operating Mode Depletion
VGS(off) -2.9 to -1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - AUIRF1405ZSTRR - 1149774-AUIRF1405ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
 - 2ED21091S06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
 - AUIRFBA1405 - Rochester Electronics
Specs
Polarity N-Channel
Package Type SUPER220
Packing Method Tube; Tube
View Details
5 suppliers