N-Channel 30V 22A (Ta). 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 22A (Ta). 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 22A (Ta). 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Manufacturer: Infineon Technologies
Win Source Part Number: 864776-BSZ019N03LSAT
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 22A (Ta). 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSZ019
Categories: Discrete Semiconductor Products
Case / Package: PG-TSDSON-8-FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSZ019N03LSCT-ND, BSZ019N03LSCT, SP000792362, BSZ019N03LSATMA1DKR,
MOSFET N-CH 30V 22A . 40A TSDSON Product overview: BSZ019N03LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ019N03LSATMA1
MOSFET, N-CH, 30V, 40A, 150DEG C, 69W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 30V 22A . 40A TSDSON
MOSFET N-CH 30V 22A . 40A TSDSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSZ019N03LSATMA1CT-ND | 864776-BSZ019N03LSATMA1 | 278-BSZ019N03LSATMA1 | 2591480 | 47Y8007 | BSZ019N03LSATMA1 | BSZ019N03LSATMA1 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ019N03LSATMA1 | 30V 22A 40A MOSFET Transistor | MOSFETs | Mosfet, N-Ch, 30V, 40A, 150Deg C, 69W; Channel Type Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | SOT3; PG-TSDSON-8-FL | Tape & Reel (TR) | TSDSON | TO-3 | 8-PowerTDFN | 8-PowerTDFN |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts |