Infineon Technologies AG 600V 0.08A MOSFET Transistor BSS135

Description
Trans MOSFET N-CH 600V 0.08A Product overview: BSS135 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.08A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.08A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS135 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 600V 0.08A Product overview: BSS135 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.08A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.08A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS135 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.08A MOSFET Transistor
278-BSS135
600V 0.08A MOSFET Transistor 278-BSS135
Trans MOSFET N-CH 600V 0.08A Product overview: BSS135 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.08A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.08A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS135 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 0.08A Product overview: BSS135 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.08A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.08A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS135 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237368-BSS135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237368-BSS135
Discrete Semiconductor Products 237368-BSS135
Manufacturer: Infineon Technologies Win Source Part Number: 237368-BSS135 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS135 Introduction Date: January 04, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237368-BSS135
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS135
Introduction Date: January 04, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS135 237368-BSS135
Product Name 600V 0.08A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910029SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
MOSFETs - 1826909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details