The BSZ042N04NS G is an N-channel MOSFET designed for switch-mode power supplies and DC/DC converters, housed in a PG-TSDSON-8 package. It has a continuous drain current of 40 A, a drain-source breakdown voltage of 40 V, and a maximum on-state resistance of 4.2 mΩ at 10 V gate-source voltage. The device is avalanche rated with a single-pulse avalanche energy of 150 mJ and a single-pulse avalanche current of 20 A. Thermal resistance from junction to case is 1.8 K/W, and total power dissipation at 25 °C is 69 W. It is RoHS compliant and halogen-free per IEC61249-2-21, with an operating temperature range of -55 to 150 °C.
MOSFET N-Ch 40V 40A TSDSON-8 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSZ042N04NS G |
| Product Name | MOSFET |