Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979894-BSP92P L6327
Current Rating: -260 mA
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 250 V
Number of Elements: 1
Input Capacitance: 104 pF
Power Dissipation: 1.8 W
Number of Pins: 4
Rise Time: 6 ns
Fall Time: 6 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-223-4
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): -250 V
REACH SVHC: No SVHC
Max Power Dissipation: 1.8 W
Turn-On Delay Time: 5 ns
Continuous Drain Current (ID): 260 mA
Drain to Source Breakdown Voltage: 250 V
Turn-Off Delay Time: 67 ns
Drain to Source Resistance: 12 Ω
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 12 Ω
Nominal Vgs: -1.5 V
MOSFET, P-CH, 250V, 260MA, SOT-223; Transistor Polarity: P Channel; Continuous Dr Product overview: BSP92P L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSP92P L6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 979894-BSP92P L6327 | 285-BSP92P L6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP92P L6327 | P-Channel 250V 260MA MOSFET Transistor |
| Package Type | SOT3; SOT-223-4 |