Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049731-BSS192PL6327
Current Rating: -190 mA
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 250 V
Number of Elements: 1
Input Capacitance: 104 pF
Power Dissipation: 1 W
Number of Pins: 3
Rise Time: 5.2 ns
Fall Time: 5.2 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-89-4
Alternative Parts (Cross-Reference): BSS192PL6327BSS192P L6327;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): -250 V
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 1 W
Turn-On Delay Time: 4.7 ns
Continuous Drain Current (ID): 190 mA
Drain to Source Breakdown Voltage: 250 V
Turn-Off Delay Time: 72 ns
Drain to Source Resistance: 12 Ω
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 12 Ω
Nominal Vgs: -1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049731-BSS192PL6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS192PL6327 |
| V(BR)DSS | 250 volts |