Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979290-BSS159NL6327
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Input Capacitance: 44 pF
Power Dissipation: 360 mW
Number of Pins: 3
Rise Time: 2.9 ns
Fall Time: 2.9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 360 mW
Continuous Drain Current (ID): 230 mA
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 9 ns
Drain to Source Resistance: 3.5 Ω
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 3.5 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 979290-BSS159NL6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159NL6327 |
| V(BR)DSS | 60 volts |