Infineon Technologies AG 40V 0.8A SOT-23 Bipolar Transistor BSS79C E6327

Description
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23 T/R Product overview: BSS79C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS79C E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23 T/R Product overview: BSS79C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS79C E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.8A SOT-23 Bipolar Transistor
276-BSS79C E6327
40V 0.8A SOT-23 Bipolar Transistor 276-BSS79C E6327
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23 T/R Product overview: BSS79C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS79C E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23 T/R Product overview: BSS79C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS79C E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237391-BSS79C E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237391-BSS79C E6327
Discrete Semiconductor Products 237391-BSS79C E6327
Manufacturer: Infineon Technologies Win Source Part Number: 237391-BSS79C E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BSS79C Alternative Parts (Cross-Reference): BSS79CTA; BSS79C; BSS79CTC; UBSS79C; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237391-BSS79C E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BSS79C
Alternative Parts (Cross-Reference): BSS79CTA; BSS79C; BSS79CTC; UBSS79C;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BSS79C E6327 237391-BSS79C E6327
Product Name 40V 0.8A SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data