Infineon Technologies AG 65V 0.22A SOT-23 MOSFET Transistor BSS145

Description
Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 Product overview: BSS145 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 Product overview: BSS145 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.22A SOT-23 MOSFET Transistor
278-BSS145
65V 0.22A SOT-23 MOSFET Transistor 278-BSS145
Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 Product overview: BSS145 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 Product overview: BSS145 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237379-BSS145 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237379-BSS145
Discrete Semiconductor Products 237379-BSS145
Manufacturer: Infineon Technologies Win Source Part Number: 237379-BSS145 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS145 Introduction Date: October 15, 1996 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 237379-BSS145
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS145
Introduction Date: October 15, 1996
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS145 237379-BSS145
Product Name 65V 0.22A SOT-23 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1690692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - LM5100AM - Rochester Electronics
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
2 suppliers