Infineon Technologies AG 65V 0.22A SOT-23 MOSFET Transistor BSS145E6327

Description
Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 T/R Product overview: BSS145E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 T/R Product overview: BSS145E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.22A SOT-23 MOSFET Transistor
278-BSS145E6327
65V 0.22A SOT-23 MOSFET Transistor 278-BSS145E6327
Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 T/R Product overview: BSS145E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145E6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 65V 0.22A 3-Pin SOT-23 T/R Product overview: BSS145E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS145E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237380-BSS145E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237380-BSS145E6327
Discrete Semiconductor Products 237380-BSS145E6327
Manufacturer: Infineon Technologies Win Source Part Number: 237380-BSS145E6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS145 Alternative Parts (Cross-Reference): BSS145; SSM3K7002F(T5L,F,T; SSM3K7002AF(T5LF,T); 2SK1590-A; Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 237380-BSS145E6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS145
Alternative Parts (Cross-Reference): BSS145; SSM3K7002F(T5L,F,T; SSM3K7002AF(T5LF,T); 2SK1590-A;
Introduction Date: October 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS145E6327 237380-BSS145E6327
Product Name 65V 0.22A SOT-23 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data