Infineon Technologies AG Automotive 100V 0.17A SOT-23 MOSFET Transistor BSS169 H6327

Description
Trans MOSFET N-CH 100V 0.17A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: BSS169 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.17A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169 H6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 0.17A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: BSS169 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.17A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169 H6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 0.17A SOT-23 MOSFET Transistor
278-BSS169 H6327
Automotive 100V 0.17A SOT-23 MOSFET Transistor 278-BSS169 H6327
Trans MOSFET N-CH 100V 0.17A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: BSS169 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.17A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169 H6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 0.17A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: BSS169 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.17A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169 H6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169 H6327 - 744919-BSS169 H6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169 H6327
744919-BSS169 H6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169 H6327 744919-BSS169 H6327
Manufacturer: Infineon Technologies Win Source Part Number: 744919-BSS169 H6327 Manufacturer Homepage: www.infineon.com Reference Date Code: 1717+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 744919-BSS169 H6327
Manufacturer Homepage: www.infineon.com
Reference Date Code: 1717+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 90mA SOT-23-3

MOSFET N-Ch 100V 90mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS169 H6327 744919-BSS169 H6327 BSS169 H6327
Product Name Automotive 100V 0.17A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169 H6327 MOSFET
Polarity N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 100 volts
Transconductance 2.00E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 7.8 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R8-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 100000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1219414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers