Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 43
Product Name Notes
1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT 4 and Emitter Controlled 4 Diode - The best solution for your industry applications. With pre-applied Thermal Interface...
1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Also available with Thermal Interface...
1200V IHM B 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Pre-applied with Thermal Interface Material. Summary...
1200V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Also available with Thermal Interface Material. Summary...
1200V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications Summary of Features Extended Operation Temperature Tvj...
1700 V IHM B 130 mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary...
1700 V IHM B 130 mm single switch IGBT Module with Trench/Fieldstop IGBT 4 - The best solution for your industry applications. With pre-applied Thermal Interface Material. Summary of Features...
1700 V IHM B 190 mm single switch IGBT Module with Trench/Fieldstop IGBT 4 and pre-applied Thermal Interface Material - The best solution for your industry applications. Summary of Features...
1700 V IHM B 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications. Summary of Features Extended operation temperature T(vj op) Low switching...
1700 V IHMB 130mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary of Features...
1700V IHMB 130mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications Summary of Features Extended Operation Temperature T(vj op) Low Switching Losses; Low...
1700V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications. Summary of Features Extended Operation Temperature T(vj op) Low Switching Losses; Low...
1700V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications. Summary of Features Extended Operation Temperature Tvj op Low Switching Losses Low...
EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with PressFIT contact technology. Summary of Features Low VCEsat...
EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Also available with pre-applied Thermal Interface Material. Summary of...
EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC, PressFIT contact technology and Thermal Interface Material. Summary of Features Low VCEsat...
EasyPACK™ 1B CoolSiC™ MOSFET sixpack module 1200 V, 28 mOhm with PressFit contact technology. Summary of Features Wide RBSOA Very low stray inductance Enlarged gate drive voltage window PressFIT pins...
EasyPACK™ 1B CoolSiC™ MOSFET sixpack module 1200 V, 33 mΩ G1 with NTC, PressFIT contact technology and aluminium nitride ceramic. Summary of Features Best-in-class packages with 12.25mm height Leading edge...
EasyPACK™ 1B CoolSiC™ MOSFET sixpack module 1200 V, 33 mOhm with PressFit contact technology. Summary of Features Wide RBSOA Very low stray inductance Enlarged gate drive voltage window PressFIT pins...
EasyPACK™ 1B Modules with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and PressFIT / NTC. Evaluation Board available Summary of Features Increased blocking voltage capability to 650V Low Switching Losses Low...
EasyPACK™ 2B 1200 V, 40 A three-level NPC2 IGBT module with TRENCHSTOP™ IGBT7 H7, integrated NTC temperature sensor and PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features...
EasyPACK™ 2B 650 V, 40 A 3-level NPC1 full-bridge IGBT module with CoolSiC™ Schottky diode 650V, PressFIT Contact technology and TRENCHSTOP™ 5 H5. Summary of Features CoolSiC™ Schottky diode gen...
EasyPACK™ 2B Modules with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and PressFIT / NTC. Summary of Features Increased blocking voltage capability to 650V Low Switching Losses Low VCEsat Trench...
EasyPACK™ 3B 650 V, 100 A sixpack IGBT module with TRENCHSTOP™ 5, NTC and PressFIT contact technology for 1000V DC PV systems in three level NPC1 topology for up to...
EasyPACK™ 3B 950 V, 200 A dual boost IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, NTC and PressFIT contact technology. Together with F3L400R10W3S7F_B11 and F3L400R10W3S7_B11, it provides a...
EasyPACK™ 3B 950 V, 200 A dual boost IGBT7 module with CoolSiC™ Schottky diode 1200 V , NTC and PressFIT contact technology. Together with F3L400R10W3S7F_B11 and F3L400R10W3S7_B11, it provides a...
EasyPACK™1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS25R12W1T4_B11. Also available as variation...
EasyPACK™1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FS25R12W1T4. This...
EconoPACK™ + B-series 1200 V, 300 A sixpack IGBT module with TRENCHSTOP™ IGBT3 and emitter controlled HE diode. Please also find our EconoPACK+ D-series for new design: FS300R12OE4 Summary of...
EconoPACK™ + B-series 1200 V, 300 A sixpack IGBT module with TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Please also find our EconoPACK+ D-series for new design: FS300R12OE4 Summary of...
EconoPACK™ + B-series 1200 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Please also find our EconoPACK+ D-series for new design: FS450R12OE4. Summary of...
EconoPACK™ + B-series 1200V sixpack IGBT module with Trench/Fieldstop IGBT4 and optimized Emitter Controlled diode Summary of Features Easy separation of DC and AC Optimized Thermal Resistance Case to Heat...
EconoPACK™ + B-series 1200V sixpack IGBT module with TRENCHSTOP™ IGBT3 and Emitter Controlled HE diode. ALso find our EconoPACK+ D-series for new design: FS450R12OE4 Summary of Features Easy separation of...
EconoPACK™ + B-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Please also find our EconoPACK+ D-series for new design: FS450R17OE4. Summary of...
EconoPACK™ + B-series 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 3 diode. Summary of Features Easy separation of DC and AC Optimized Thermal Resistance Case to Heat...
EconoPACK™ + B-series 1700V sixpack IGBT module with Trench/Fieldstop IGBT4 and Emitter Controlled 3 diode Summary of Features Easy separation of DC and AC Optimized Thermal Resistance Case to Heat...
EconoPACK™ + D-series 1200 V, 225 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features...
EconoPACK™ + D-series 1200 V, 225 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ + D-series 1200 V, 300 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features...
EconoPACK™ + D-series 1200 V, 300 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ + D-series 1200 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ + D-series 1200V sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode, NTC, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features High short circuit capability...
EconoPACK™ + D-series 1700 V, 300 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled HE diode and NTC. Summary of Features High short circuit capability Self limiting short circuit...
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 3 diode and NTC. Summary of Features High short circuit capability Self limiting short circuit...
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features...
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode, NTC and soft switching chip. Also available with pre-applied Thermal Interface Material. Summary...
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode, NTC, soft switching chip and pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ + D-series 1700 V, 500 A sixpack IGBT module with Trench/Fieldstop IGBT4, enhanced Emitter Controlled diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ + D-series 1700 V, 500 A sixpack IGBT module with Trench/Fieldstop IGBT4, enhanced Emitter Controlled diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features High...
EconoPACK™ 2 1200 V, 50 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module). Summary of Features Low...
EconoPACK™ 2 1200 V, 50 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC (alternative mechnically compatible to an IGBT3 module). Summary of Features TRENCHSTOP™ IGBT7...
EconoPACK™ 2 1200 V, 75 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC (alternative mechnically compatible to an IGBT3 module). Summary of Features TRENCHSTOP™ IGBT7...
EconoPACK™ 2 650 V, 75 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS75R07N2E4_B11. Summary of Features...
EconoPACK™ 3 1200 V, 300 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Low VCEsat and low switching losses Overload operation...
HybridPACK™ 1 is an automotive qualified power module designed for Hybrid Electric Vehicle (HEV) applications Summary of Features Complete 3-phase Six-Pack with NTC in one compact module 650V Trench-Field-Stop IGBT3...
HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product derivate FS820R08A6P2LB has long AC power terminals...
HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. Find appropriate Automotive EiceDRIVER™. Summary of Features Blocking Voltage...
IHM B 1700 V, 2400 A 190 mm single switch IGBT Module with soft-switching TRENCHSTOP™ IGBT 4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op...
IHM B 1700 V, 2400 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT 4 - The best solution for your industry applications. With pre-applied Thermal Interface Material. Summary...
IHM B 1700 V, 3600 A 190 mm single switch IGBT Module with soft-switching TRENCHSTOP™ IGBT4, AlSiC base-plate and enlarged diode. Summary of Features Extended Operation Temperature Tvj op...
IHV 4500 V, 1000 A 130 mm single switch IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC Stability High...
IHV 4500V, 1200 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short...
IHV 4500V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short...
IHV 6500 V, 1000 A, 190mm single switch IGBT Module with IGBT4 Trench field stop technology - The best solution for your HVDC-VSC, traction and industry applications. Summary of Features...
IHV 6500 V, 250 A 73 mm single switch IGBT Module with IGBT 3 and emitter controlled 3 diode. Summary of Features Low VCEsat AlSiC base plate for increased...
IHV 6500 V, 400 A 130 mm single switch IGBT Module with IGBT3 and emitter controlled 3 diode. Summary of Features Low VCEsat AlSiC Base Plate for increased Thermal...
IHV 6500 V, 500 A 130 mm single switch IGBT Module with IGBT3. Summary of Features Low V(cesat) AlSiC Base Plate for increased Thermal Cycling Capability Extended Storage Temperature down...
IHV B 3300 V, 1000 A 130 mm single-switch IGBT Module with TRENCHSTOP™ IGBT 3 and Emitter Controlled diode - The experienced solution for traction and industry applications. Also available...
IHV B 3300 V, 1000 A 130 mm single-switch IGBT Module with TRENCHSTOP™ IGBT 3, low switching losses and Emitter Controlled diode - The experienced solution for traction and industry...
IHV B 3300 V, 1200 A 190 mm single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for transportation and industry applications. Summary of...
IHV B 3300 V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT 3 and Emitter Controlled diode - The experienced solution for traction and your medium voltage...
IHV B 3300 V, 1500 A 190 mm single-switch IGBT Module with TRENCHSTOP™ IGBT 3, low switching losses and Emitter Controlled diode - The experienced solution for traction and your...
IHV-B 3300 V, 1200 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3 and Emitter controlled 3 Diode. As an alternative module, the FZ1200R33HE4D_B9 is recommended. Summary of Features...
IHV-B 3300 V, 1400 A 130 mm single switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for traction and industry applications. Summary of Features...
IHV-B 3300 V, 1600 A 130 mm single switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for traction and industry applications. Summary of Features...
IHV-B 3300 V, 2400 A, 190 mm single-switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode - The experienced solution for traction and industry applications. Summary of Features...
IHV-B 4500 V, 1200 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate - The best solution for your HVDC...
IHV-B 4500 V, 1200 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and isolated AlSiC Base Plate - The best solution for your industry...
IHV-B 4500 V, 1800 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and isolated AlSiC Base Plate - The best solution for your HVDC...
IHV-B 4500 V, 1800 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and isolated AlSiC Base Plate - The best solution for your industry...
Sixpack 1200 V CoolSiC™ MOSFET Easy Module EasyPACK™ 1B 1200 V / 55 mΩ sixpack module with CoolSiC™ MOSFET with enhanced generation 1, NTC and PressFIT Contact Technology. Summary of...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2B comes with a PinFin...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2LB comes with a PinFin...
The HybridPACK™ DC6i is a very compact six-pack module (750V/650A) optimized for hybrid and electrical vehicles This power module complements the benchmark EDT2 IGBT generation with Direct Cooled Base Plate...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The direct cooled baseplate with PinFin structure in...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS660R08A6P2FB comes with a flat baseplate.
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2B comes with a baseplate with...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a baseplate with...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a flat baseplate.
The power module implements Infineon’s next generation IGBT chip technology 1200V, optimized for electric drive train applications, from mid- to high-range automotive power classes. Summary of Features VCES = 1200V,...

<< Prev Next >>