Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214NWH6327 BSS214NWH6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 737459-BSS214NWH6327 Family Name: BSS214NW Manufacturer Homepage: www.infineon.com Reference case: SOT-323 Reference Date Code: 1529+ Alternative Parts (Cross-Reference): MTM232270LBF; PJC7404_R1_00001; PJC7404_R2_00001; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 737459-BSS214NWH6327 Family Name: BSS214NW Manufacturer Homepage: www.infineon.com Reference case: SOT-323 Reference Date Code: 1529+ Alternative Parts (Cross-Reference): MTM232270LBF; PJC7404_R1_00001; PJC7404_R2_00001; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214NWH6327 - 737459-BSS214NWH6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214NWH6327
737459-BSS214NWH6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214NWH6327 737459-BSS214NWH6327
Manufacturer: Infineon Technologies Win Source Part Number: 737459-BSS214NWH6327 Family Name: BSS214NW Manufacturer Homepage: www.infineon.com Reference case: SOT-323 Reference Date Code: 1529+ Alternative Parts (Cross-Reference): MTM232270LBF; PJC7404_R1_00001; PJC7404_R2_00001; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 737459-BSS214NWH6327
Family Name: BSS214NW
Manufacturer Homepage: www.infineon.com
Reference case: SOT-323
Reference Date Code: 1529+
Alternative Parts (Cross-Reference): MTM232270LBF; PJC7404_R1_00001; PJC7404_R2_00001;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive 20V 1.5A MOSFET Transistor
285-BSS214NWH6327
Automotive 20V 1.5A MOSFET Transistor 285-BSS214NWH6327
Trans MOSFET N-CH 20V 1.5A Automotive 3-Pin SOT-323 Reel Product overview: BSS214NWH6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS214NWH6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 1.5A Automotive 3-Pin SOT-323 Reel Product overview: BSS214NWH6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS214NWH6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - BSS214NWH6327 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS214NWH6327
Single FETs, MOSFETs BSS214NWH6327
BSS214 - 250V-600V SMALL SIGNAL

BSS214 - 250V-600V SMALL SIGNAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 737459-BSS214NWH6327 285-BSS214NWH6327 BSS214NWH6327
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214NWH6327 Automotive 20V 1.5A MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3; SOT323 SOT323; SC-70, SOT-323
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
Single FETs, MOSFETs - AUIRFR2607Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
MOSFETs - 2060061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details