The IRFR7440PbF is a 40V N-channel MOSFET designed for high-current switching applications such as motor drives, synchronous rectification, and DC/DC converters. It is housed in a D-PAK package with a continuous drain current rating of 90A limited by the package and 180A limited by silicon, a maximum on-resistance of 2.4mΩ at 10V gate drive, and a power dissipation of 140W. The device features a robust avalanche energy rating of up to 160mJ, low gate charge of 89nC, and is RoHS compliant with no lead, bromide, or halogen. The IRFR7440TRPbF variant is supplied in tape and reel packaging.
Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:140W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6830 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |