Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:44A; On Resistance Rds(on):0.027ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6815 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |