The IRFR3411PbF is a N-channel HEXFET® Power MOSFET designed for high-efficiency switching applications, featuring a drain-source voltage rating of 100V, continuous drain current of 32A at 25°C, and a maximum on-resistance of 44mΩ at 10V gate bias. It is packaged in a D-Pak surface-mount style with an operating junction temperature range of -55°C to 175°C. The device is fully avalanche rated with a single-pulse avalanche energy of up to 700mJ and meets RoHS standards. Thermal resistance is 1.2°C/W junction-to-case and 50°C/W junction-to-ambient on a standard PCB.
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:130W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6822 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |