Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; On Resistance Rds(on):0.002ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 32AC0717 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |