Infineon Technologies AG Channel Type Infineon IRFR3910TRPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:79W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:79W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 26AC0547 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
26AC0547
Channel Type Infineon 26AC0547
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:79W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:79W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0547
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB160N75CP2 - AIKQB160N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers