Insulated Gate Bipolar Transistor, 48A I(C), 600V V(BR)CES, N-Channel, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRGP4062D from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 48A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 48A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP4062D can be used for catalog matching and distributor lookup.
IGBT 600V 48A 250W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 912288-AUIRGP4062D
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 48 A 250 W Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AUIRGP4062
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Integrated Circuits (ICs) - Transistors - IGBTs
IGBT Transistors 600V AUTO ULTRAFAST COPACK TRENCH IGBT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-AUIRGP4062D | AUIRGP4062D-ND | 912288-AUIRGP4062D | AUIRGP4062D | AUIRGP4062D |
| Product Name | N-Channel 48A 600V IGBT Transistor | Single IGBTs | IGBTs - Single - AUIRGP4062D | Integrated Circuits (ICs) - Transistors - IGBTs | IGBT Transistors |
| PD | 250000 milliwatts |