Infineon Technologies AG 40V 50A MOSFET Transistor AUIRFN8459TR

Description
MOSFET 2N-CH 40V 50A PQFN Product overview: AUIRFN8459TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRFN8459TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 40V 50A PQFN Product overview: AUIRFN8459TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRFN8459TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number AUIRFN8459, is designed for automotive applications with a maximum drain-source voltage of 40V and a continuous drain current rating of 50A. It features an ultra-low on-resistance of 4.8mΩ, which enhances efficiency in power management. The device operates at a high junction temperature of up to 175°C, making it suitable for demanding environments. It supports fast switching capabilities and is qualified for automotive use, adhering to AEC-Q101 standards. The MOSFET is also RoHS compliant and lead-free, ensuring it meets environmental regulations. Its compact dual PQFN package measures 5mm x 6mm, facilitating easy integration into various designs. This component is ideal for applications such as 12V automotive systems, brushed DC motors, braking systems, and transmission controls.

Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number AUIRFN8459, is designed for automotive applications with a maximum drain-source voltage of 40V and a continuous drain current rating of 50A. It features an ultra-low on-resistance of 4.8mΩ, which enhances efficiency in power management. The device operates at a high junction temperature of up to 175°C, making it suitable for demanding environments. It supports fast switching capabilities and is qualified for automotive use, adhering to AEC-Q101 standards. The MOSFET is also RoHS compliant and lead-free, ensuring it meets environmental regulations. Its compact dual PQFN package measures 5mm x 6mm, facilitating easy integration into various designs. This component is ideal for applications such as 12V automotive systems, brushed DC motors, braking systems, and transmission controls.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 50A MOSFET Transistor
289-AUIRFN8459TR
40V 50A MOSFET Transistor 289-AUIRFN8459TR
MOSFET 2N-CH 40V 50A PQFN Product overview: AUIRFN8459TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRFN8459TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 50A PQFN Product overview: AUIRFN8459TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRFN8459TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 448-AUIRFN8459TRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-AUIRFN8459TRDKR-ND
FET, MOSFET Arrays 448-AUIRFN8459TRDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 448-AUIRFN8459TRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-AUIRFN8459TRCT-ND
FET, MOSFET Arrays 448-AUIRFN8459TRCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 448-AUIRFN8459TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-AUIRFN8459TR-ND
FET, MOSFET Arrays 448-AUIRFN8459TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8459TR - 862665-AUIRFN8459TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8459TR
862665-AUIRFN8459TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8459TR 862665-AUIRFN8459TR
Manufacturer: Infineon Technologies Win Source Part Number: 862665-AUIRFN8459TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: AUIRFN8459 Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: AUIRFN8459TR-ND, 448-AUIRFN8459TRCT, 448-AUIRFN8459CT-ND, SP001517406, 448-AUIRFN8459DKR-ND , 448-AUIRFN8459TRDKR, 448-AUIRFN8459CT, 448-AUIRFN8459TR, 2156-AUIRFN8459TR, 448-AUIRFN8459DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 862665-AUIRFN8459TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AUIRFN8459
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: AUIRFN8459TR-ND, 448-AUIRFN8459TRCT, 448-AUIRFN8459CT-ND, SP001517406, 448-AUIRFN8459DKR-ND, 448-AUIRFN8459TRDKR, 448-AUIRFN8459CT, 448-AUIRFN8459TR, 2156-AUIRFN8459TR, 448-AUIRFN8459DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFN8459TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFN8459TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFN8459TR
MOSFET 2N-CH 40V 50A PQFN

MOSFET 2N-CH 40V 50A PQFN

Supplier's Site
Mosfet, N-Ch, 40V, 50A, 175Deg C, 50W; Transistor Polarity Infineon - 13AC8121 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, 175Deg C, 50W; Transistor Polarity Infineon
13AC8121
Mosfet, N-Ch, 40V, 50A, 175Deg C, 50W; Transistor Polarity Infineon 13AC8121
MOSFET, N-CH, 40V, 50A, 175DEG C, 50W; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.0048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, 175DEG C, 50W; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.0048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - AUIRFN8459TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AUIRFN8459TR
FET, MOSFET Arrays AUIRFN8459TR
MOSFET 2N-CH 40V 50A 8PQFN

MOSFET 2N-CH 40V 50A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Dual N Channel HEXFET

MOSFET 40V Dual N Channel HEXFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-AUIRFN8459TR 448-AUIRFN8459TRDKR-ND 862665-AUIRFN8459TR AUIRFN8459TR 13AC8121 AUIRFN8459TR AUIRFN8459TR
Product Name 40V 50A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8459TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 50A, 175Deg C, 50W; Transistor Polarity Infineon FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.0660 kS
PD 50 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products