Infineon Technologies AG Single FETs, MOSFETs AUIRFR3607TRL

Description
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFR3607TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR3607TRL-ND
Single FETs, MOSFETs AUIRFR3607TRL-ND
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
 - AUIRFR3607TRL - Rochester Electronics
Newburyport, MA, United States
55V-60V N-Channel Automotive MOSFET

55V-60V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFR3607TRL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFR3607TRL
Single FETs, MOSFETs AUIRFR3607TRL
MOSFET N-CH 75V 80A DPAK

MOSFET N-CH 75V 80A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 75V 1 N-CH HEXFET 9mOhms

MOSFET AUTO 75V 1 N-CH HEXFET 9mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR3607TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR3607TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR3607TRL
MOSFET N-CH 75V 80A DPAK

MOSFET N-CH 75V 80A DPAK

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFR3607TRL-ND AUIRFR3607TRL AUIRFR3607TRL AUIRFR3607TRL AUIRFR3607TRL
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers