Infineon Technologies AG Single FETs, MOSFETs AUIRFS6535TRL

Description
N-Channel 300V 19A (Tc) 210W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 300V 19A (Tc) 210W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFS6535TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS6535TRLTR-ND
Single FETs, MOSFETs AUIRFS6535TRLTR-ND
N-Channel 300V 19A (Tc) 210W (Tc) Surface Mount PG-TO263-3

N-Channel 300V 19A (Tc) 210W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
 - AUIRFS6535TRL - Rochester Electronics
Newburyport, MA, United States
120V-300V N-Channel Automotive MOSFET

120V-300V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1381499-AUIRFS6535TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1381499-AUIRFS6535TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1381499-AUIRFS6535TRL
Win Source Part Number: 1381499-AUIRFS6535TR L Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: HEXFET® Package: Tape & Reel (TR) Standard Package: 800 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 185mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5V @ 150µA Power Dissipation (Max): 210W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: AUIRFS6535 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381499-AUIRFS6535TRL
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: HEXFET®
Package: Tape & Reel (TR)
Standard Package: 800 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 185mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 5V @ 150µA
Power Dissipation (Max): 210W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: AUIRFS6535
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
300V 19A MOSFET Transistor
278-AUIRFS6535TRL
300V 19A MOSFET Transistor 278-AUIRFS6535TRL
MOSFET N-CH 300V 19A D2PAK Product overview: AUIRFS6535TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS6535TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 19A D2PAK Product overview: AUIRFS6535TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS6535TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive Power MOSFET; 300V 185mOhm

MOSFET Automotive Power MOSFET; 300V 185mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS6535TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS6535TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS6535TRL
MOSFET N-CH 300V 19A D2PAK

MOSFET N-CH 300V 19A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFS6535TRLTR-ND AUIRFS6535TRL 1381499-AUIRFS6535TRL 278-AUIRFS6535TRL AUIRFS6535TRL AUIRFS6535TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 300V 19A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB PG-TO263-3 SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
PD 210000 milliwatts 210 milliwatts
Unlock Full Specs
to access all available technical data