onsemi N-Channel 60V 74A MOSFET Transistor BBL4001-1E

Description
N-Channel Power MOSFET 60V, 74A, 6.1mΩ, 50-TUBE Product overview: BBL4001-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBL4001-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET 60V, 74A, 6.1mΩ, 50-TUBE Product overview: BBL4001-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBL4001-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 74A MOSFET Transistor
278-BBL4001-1E
N-Channel 60V 74A MOSFET Transistor 278-BBL4001-1E
N-Channel Power MOSFET 60V, 74A, 6.1mΩ, 50-TUBE Product overview: BBL4001-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBL4001-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 60V, 74A, 6.1mΩ, 50-TUBE Product overview: BBL4001-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBL4001-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351796-BBL4001-1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351796-BBL4001-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351796-BBL4001-1E
Win Source Part Number: 1351796-BBL4001-1E Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 2W (Ta) , 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220-3 Fullpack/TO-220F-3SG Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: BBL4001 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Current - Continuous Drain (Id) @ 25°C: 74A (Ta) Rds On (Max) @ Id, Vgs: 6.1mOhm @ 37A, 10V Vgs(th) (Max) @ Id: 2.6V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6900 pF @ 20 V

Win Source Part Number: 1351796-BBL4001-1E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 2W (Ta) , 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220-3 Fullpack/TO-220F-3SG
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: BBL4001
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Current - Continuous Drain (Id) @ 25°C: 74A (Ta)
Rds On (Max) @ Id, Vgs: 6.1mOhm @ 37A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6900 pF @ 20 V

Buy Now Datasheet
Single FETs, MOSFETs - BBL4001-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BBL4001-1EOS-ND
Single FETs, MOSFETs BBL4001-1EOS-ND
N-Channel 60V 74A (Ta) 2W (Ta), 35W (Tc) Through Hole TO-220-3 Fullpack/TO-220F-3SG

N-Channel 60V 74A (Ta) 2W (Ta), 35W (Tc) Through Hole TO-220-3 Fullpack/TO-220F-3SG

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Buy Now Datasheet
Single FETs, MOSFETs - BBL4001-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BBL4001-1E
Single FETs, MOSFETs BBL4001-1E
MOSFET N-CH 60V 74A TO220-3 FP

MOSFET N-CH 60V 74A TO220-3 FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BBL4001-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BBL4001-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BBL4001-1E
MOSFET N-CH 60V 74A TO220-3 FP

MOSFET N-CH 60V 74A TO220-3 FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BBL4001-1E 1351796-BBL4001-1E BBL4001-1EOS-ND BBL4001-1E BBL4001-1E BBL4001-1E
Product Name N-Channel 60V 74A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 2000 to 35000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack 6900 pF @ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers