NPN BJT Transistor 30V 100mA 150MHz TO-92 Product overview: BC183LC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC183LC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 100mA 150MHz 350mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 912902-BC183LC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 150MHz 350 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BC183
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS NPN 30V 0.1A TO92-3
TRANS NPN 30V 0.1A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC183LC | BC183LC-ND | 912902-BC183LC | BC183LC | BC183LC |
| Product Name | 30V 100mA 150MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC183LC | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | 45 volts | ||||
| fT | 150 MHz |