Infineon Technologies AG Single FETs, MOSFETs AUIRFB4610

Description
N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFB4610-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFB4610-ND
Single FETs, MOSFETs AUIRFB4610-ND
N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-220AB

N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 73A 100V 0.014ohm MOSFET Transistor
278-AUIRFB4610
N-Channel 73A 100V 0.014ohm MOSFET Transistor 278-AUIRFB4610
Power Field-Effect Transistor, 73A I(D), 100V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFB4610 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 73A, 100V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 73A, 100V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFB4610 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 73A I(D), 100V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFB4610 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 73A, 100V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 73A, 100V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFB4610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610 - 1149811-AUIRFB4610 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610
1149811-AUIRFB4610
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610 1149811-AUIRFB4610
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149811-AUIRFB4610 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149811-AUIRFB4610
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET AUTO 100V 1 N-CH HEXFET 14mOhms

MOSFET AUTO 100V 1 N-CH HEXFET 14mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFB4610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFB4610
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFB4610
MOSFET N-CH 100V 73A TO220AB

MOSFET N-CH 100V 73A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFB4610-ND 278-AUIRFB4610 1149811-AUIRFB4610 AUIRFB4610 AUIRFB4610
Product Name Single FETs, MOSFETs N-Channel 73A 100V 0.014ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-220; TO-220-3 SOT3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details