onsemi Single Bipolar Transistors BC182L_D27Z

Description
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC182L_D27Z-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC182L_D27Z-ND
Single Bipolar Transistors BC182L_D27Z-ND
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 350mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 350mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-BC182L_D27Z
50V 0.1A Bipolar Transistor 276-BC182L_D27Z
TRANS NPN 50V 0.1A TO-92 Product overview: BC182L_D27Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC182L_D27Z can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A TO-92 Product overview: BC182L_D27Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC182L_D27Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC182L_D27Z - 141255-BC182L_D27Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC182L_D27Z
141255-BC182L_D27Z
TRANSISTORS - Transistors (BJT) - Single - BC182L_D27Z 141255-BC182L_D27Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141255-BC182L_D27Z Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141255-BC182L_D27Z
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC182L_D27Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC182L_D27Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC182L_D27Z
TRANS NPN 50V 0.1A TO92-3

TRANS NPN 50V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC182L_D27Z-ND 276-BC182L_D27Z 141255-BC182L_D27Z BC182L_D27Z
Product Name Single Bipolar Transistors 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC182L_D27Z Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data