NPN BJT 50V 100mA TO-92 Small Signal Transistor Product overview: BC182L from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC182L can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 350mW Through Hole TO-92-3
TRANS NPN 50V 0.1A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC182L | BC182L-ND | BC182L |
| Product Name | 50V 100mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts | |
| VCBO | 60 volts | ||
| fT | 150 MHz |