PNP silicon transistor in a DPAK package, rated for 3.0A collector current, 40V collector-base voltage, and 1.25W power dissipation, with a collector-emitter breakdown voltage of -30V and a transition frequency of 50MHz. Operating and storage junction temperature range is -55°C to +150°C. The device features a molded plastic case with UL 94V-0 flammability rating and MSL 1 moisture sensitivity level. Package dimensions include a body length of 6.50 to 6.70mm and width of 6.00 to 6.20mm. Halogen-free version available with -HF suffix.
Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-B772-Y-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |