Infineon Technologies AG Single FETs, MOSFETs AUIRF7736M2TR

Description
MOSFET N-CH 40V 22A DIRECTFET
Request a Quote Datasheet
Description
MOSFET N-CH 40V 22A DIRECTFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-AUIRF7736M2TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7736M2TRDKR-ND
Single FETs, MOSFETs 448-AUIRF7736M2TRDKR-ND
MOSFET N-CH 40V 22A DIRECTFET

MOSFET N-CH 40V 22A DIRECTFET

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRF7736M2TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7736M2TRCT-ND
Single FETs, MOSFETs 448-AUIRF7736M2TRCT-ND
MOSFET N-CH 40V 22A DIRECTFET

MOSFET N-CH 40V 22A DIRECTFET

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRF7736M2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7736M2TR-ND
Single FETs, MOSFETs 448-AUIRF7736M2TR-ND
N-Channel 40V 22A (Ta), 108A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

N-Channel 40V 22A (Ta), 108A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR - 199525-AUIRF7736M2TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR
199525-AUIRF7736M2TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR 199525-AUIRF7736M2TR
Manufacturer: Infineon Technologies Win Source Part Number: 199525-AUIRF7736M2TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DIRECTFET M4 Dimension: DirectFET Isometric M4 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 22A (Ta), 108A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 108nC @ 10V Max Input Capacitance: 4267pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 65A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 199525-AUIRF7736M2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DIRECTFET M4
Dimension: DirectFET Isometric M4
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 22A (Ta), 108A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 108nC @ 10V
Max Input Capacitance: 4267pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 22A MOSFET Transistor
278-AUIRF7736M2TR
40V 22A MOSFET Transistor 278-AUIRF7736M2TR
MOSFET N-CH 40V 22A DIRECTFET Product overview: AUIRF7736M2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7736M2TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 22A DIRECTFET Product overview: AUIRF7736M2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7736M2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon - 91Y4163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon
91Y4163
Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon 91Y4163
MOSFET, AEC-Q101, N-CH, 40V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:108A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:108A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - AUIRF7736M2TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF7736M2TR
Single FETs, MOSFETs AUIRF7736M2TR
MOSFET N-CH 40V 22A/108A DIRECT

MOSFET N-CH 40V 22A/108A DIRECT

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRF7736M2TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF7736M2TR
Single FETs, MOSFETs AUIRF7736M2TR
MOSFET N-CH 40V 22A DIRECTFET

MOSFET N-CH 40V 22A DIRECTFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7736M2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7736M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7736M2TR
MOSFET N-CH 40V 22A DIRECTFET

MOSFET N-CH 40V 22A DIRECTFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms

MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-AUIRF7736M2TRDKR-ND 199525-AUIRF7736M2TR 278-AUIRF7736M2TR 91Y4163 AUIRF7736M2TR AUIRF7736M2TR AUIRF7736M2TR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR 40V 22A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric M4 SOT3; DIRECTFET M4 Tape & Reel (TR) TO-3 DirectFET™ Isometric M4 DirectFETTM Isometric M4
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts 40 volts
PD 2500 to 63000 milliwatts 63 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3205ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers