Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 AUIRF2807

Description
Manufacturer: Infineon Technologies Win Source Part Number: 199523-AUIRF2807 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 199523-AUIRF2807 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 - 199523-AUIRF2807 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807
199523-AUIRF2807
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 199523-AUIRF2807
Manufacturer: Infineon Technologies Win Source Part Number: 199523-AUIRF2807 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 199523-AUIRF2807
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 3820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF2807-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF2807-ND
Single FETs, MOSFETs AUIRF2807-ND
N-Channel 75V 75A (Tc) 230W (Tc) Through Hole TO-220AB

N-Channel 75V 75A (Tc) 230W (Tc) Through Hole TO-220AB

Buy Now Datasheet
 - AUIRF2807 - Rochester Electronics
Newburyport, MA, United States
75V-100V N-Channel Automotive MOSFET

75V-100V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRF2807 - Rochester Electronics
Newburyport, MA, United States
75V-100V N-Channel Automotive MOSFET

75V-100V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 75A 75V 0.013ohm MOSFET Transistor
278-AUIRF2807
N-Channel 75A 75V 0.013ohm MOSFET Transistor 278-AUIRF2807
Power Field-Effect Transistor, 75A I(D), 75V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRF2807 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 75V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 75V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF2807 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 75A I(D), 75V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRF2807 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 75V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 75V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF2807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, Automotive, 75V, 75A, To-220Ab; Channel Type Infineon - 54T8947 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Automotive, 75V, 75A, To-220Ab; Channel Type Infineon
54T8947
N Channel Mosfet, Automotive, 75V, 75A, To-220Ab; Channel Type Infineon 54T8947
N CHANNEL MOSFET, AUTOMOTIVE, 75V, 75A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

N CHANNEL MOSFET, AUTOMOTIVE, 75V, 75A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2807 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF2807
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF2807
MOSFET N-CH 75V 75A TO220AB

MOSFET N-CH 75V 75A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 199523-AUIRF2807 AUIRF2807-ND AUIRF2807 278-AUIRF2807 54T8947 AUIRF2807
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 Single FETs, MOSFETs N-Channel 75A 75V 0.013ohm MOSFET Transistor N Channel Mosfet, Automotive, 75V, 75A, To-220Ab; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 75 volts
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details