Manufacturer: Infineon Technologies
Win Source Part Number: 769349-AUIRF2804STRL
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Family Name: AUIRF2804S-7P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (7-Lead)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6930pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 330W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.6 mOhm @ 160A, 10V
Alternative Parts (Cross-Reference): FDB016N04AL7; IXTA340N04T4-7; SQM40022EM_GE3; STH410N4F7-6AG;
Introduction Date: February 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 240A D2PAK Product overview: AUIRF2804STRL7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF2804STRL7P can be used for catalog matching and distributor lookup.
N-Channel 40V 240A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)
MOSFET N-CH 40V 240A D2PAK
Integrated Circuits (ICs) - Transistors - MOSFETs
AUIRF2804 - 20V-40V N-CHANNEL AU
MOSFET AUTO 40V 1 N-CH HEXFET 2.3mOhms
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 769349-AUIRF2804STRL7P | 278-AUIRF2804STRL7P | 448-AUIRF2804STRL7PTR-ND | AUIRF2804STRL7P | AUIRF2804STRL7P | AUIRF2804STRL7P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL7P | 40V 240A MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs | MOSFET |
| PD | 330000 milliwatts | 330 milliwatts | 330000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3 | Tape & Reel (TR) | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB | ||
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | ||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |