Manufacturer: Infineon Technologies
Win Source Part Number: 1020810-AUIRLR2703
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75
N-Channel 30V 20A (Tc) 45W (Tc) Surface Mount D-Pak
N-Channel MOSFET, 30V, 23A, 45mR Rds On, DPAK Product overview: AUIRLR2703 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR2703 can be used for catalog matching and distributor lookup.
20V-40V N-Channel Automotive MOSFET
MOSFET AUTO 30V 1 N-CH HEXFET 45mOhms
MOSFET N-CH 30V 20A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1020810-AUIRLR2703 | AUIRLR2703-ND | 278-AUIRLR2703 | AUIRLR2703 | AUIRLR2703 | AUIRLR2703 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR2703 | Single FETs, MOSFETs | N-Channel 30V 23A DPAK MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||||
| PD | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |