Infineon Technologies AG Single IGBTs AUIRGP4063D-E

Description
Automotive IGBT Discretes
Request a Quote Datasheet
Description
Automotive IGBT Discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AUIRGP4063D-E - Rochester Electronics
Newburyport, MA, United States
Automotive IGBT Discretes

Automotive IGBT Discretes

Supplier's Site Datasheet
Single IGBTs - AUIRGP4063D-E-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AUIRGP4063D-E-ND
Single IGBTs AUIRGP4063D-E-ND
IGBT Trench 600V 100A 330W Through Hole TO-247AD

IGBT Trench 600V 100A 330W Through Hole TO-247AD

Buy Now Datasheet
Singapore, Singapore
600V 100A IGBT Transistor
279-AUIRGP4063D-E
600V 100A IGBT Transistor 279-AUIRGP4063D-E
IGBT TRENCH 600V 100A TO247AD Product overview: AUIRGP4063D-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP4063D-E can be used for catalog matching and distributor lookup.

IGBT TRENCH 600V 100A TO247AD Product overview: AUIRGP4063D-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP4063D-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AUIRGP4063D-E - 1149893-AUIRGP4063D-E - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AUIRGP4063D-E
1149893-AUIRGP4063D-E
IGBTs - Single - AUIRGP4063D-E 1149893-AUIRGP4063D-E
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149893-AUIRGP4063D- E Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149893-AUIRGP4063D-E
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Transistors - IGBTs - AUIRGP4063D-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
AUIRGP4063D-E
Integrated Circuits (ICs) - Transistors - IGBTs AUIRGP4063D-E
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site
Igbt, Aec-Q101, 600V, 100A, 330W, To247Ad; Dc Collector Current Infineon - 93AC6960 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Aec-Q101, 600V, 100A, 330W, To247Ad; Dc Collector Current Infineon
93AC6960
Igbt, Aec-Q101, 600V, 100A, 330W, To247Ad; Dc Collector Current Infineon 93AC6960
IGBT, AEC-Q101, 600V, 100A, 330W, TO247AD; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:330W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247AD; No. of RoHS Compliant: Yes

IGBT, AEC-Q101, 600V, 100A, 330W, TO247AD; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:330W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247AD; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
AUIRGP4063D-E
IGBT Transistors AUIRGP4063D-E
IGBT Transistors Automotive 600V Trench IGBT

IGBT Transistors Automotive 600V Trench IGBT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AUIRGP4063D-E AUIRGP4063D-E-ND 279-AUIRGP4063D-E 1149893-AUIRGP4063D-E AUIRGP4063D-E 93AC6960 AUIRGP4063D-E
Product Name Single IGBTs 600V 100A IGBT Transistor IGBTs - Single - AUIRGP4063D-E Integrated Circuits (ICs) - Transistors - IGBTs Igbt, Aec-Q101, 600V, 100A, 330W, To247Ad; Dc Collector Current Infineon IGBT Transistors
Package Type TO-247; TO-247COPAK TO-247; TO-247-3 Tube SOT3 TO-3; TO-247
Unlock Full Specs
to access all available technical data