The BC184B is an NPN silicon transistor for low-level, low-noise amplifier applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The device operates with a junction temperature range of -65 to +150 °C and a thermal resistance of 417 °C/W. Its current gain (hFE) ranges from 130 to 250 depending on collector current, with a transition frequency of 280 MHz. Noise figure is specified at 4.0 dB under defined conditions. The part is marked with its full part number and has a collector-base voltage of 45 V and emitter-base voltage of 6.0 V.
Bipolar (BJT) Transistor NPN 30V 200mA 280MHz 300mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC184BPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |