Infineon Technologies AG Single FETs, MOSFETs AUIRFSL8403

Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet
Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AUIRFSL8403 - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRFSL8403 - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRAUIRFSL8403-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRAUIRFSL8403-ND
Single FETs, MOSFETs IRAUIRFSL8403-ND
N-Channel 40V 123A (Tc) 99W (Tc) Through Hole TO-262

N-Channel 40V 123A (Tc) 99W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8403 - 862674-AUIRFSL8403 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8403
862674-AUIRFSL8403
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8403 862674-AUIRFSL8403
Manufacturer: Infineon Technologies Win Source Part Number: 862674-AUIRFSL8403 Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 123A (Tc) 99W (Tc) Through Hole TO-262 Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: AUIRFSL8403 Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRAUIRFSL8403, SP001520686

Manufacturer: Infineon Technologies
Win Source Part Number: 862674-AUIRFSL8403
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 123A (Tc) 99W (Tc) Through Hole TO-262
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: AUIRFSL8403
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRAUIRFSL8403, SP001520686

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-AUIRFSL8403
N-Channel MOSFET Transistor 278-AUIRFSL8403
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: AUIRFSL8403 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFSL8403 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: AUIRFSL8403 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFSL8403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Auto 40V N-Ch FET 2.6mOhm 123A

MOSFET Auto 40V N-Ch FET 2.6mOhm 123A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL8403 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFSL8403
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFSL8403
MOSFET N-CH 40V 123A TO262

MOSFET N-CH 40V 123A TO262

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFSL8403 IRAUIRFSL8403-ND 862674-AUIRFSL8403 278-AUIRFSL8403 AUIRFSL8403 AUIRFSL8403
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8403 N-Channel MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data