Manufacturer: Infineon Technologies
Win Source Part Number: 199533-AUIRL7766M2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DIRECTFET M4
Dimension: DirectFET Isometric M4
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 150μA
Max Gate Charge: 66nC @ 4.5V
Max Input Capacitance: 5305pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 10 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
N CH MOSFET, AUTOMOTIVE, 100V, 51A, DirectFET M4 Product overview: AUIRL7766M2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL7766M2TR can be used for catalog matching and distributor lookup.
N-Channel 100V 10A (Ta) 2.5W (Ta), 62.5W (Tc) Surface Mount DirectFET™ Isometric M4
75V-100V N-Channel Automotive MOSFET
MOSFET N-CH 100V 10A DIRECTFET
MOSFET, AEC-Q101, N-CH, 100V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes
MOSFET N-CH 100V 10A DIRECTFET
MOSFET 100V AUTO GRADE 1 N-CH HEXFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 199533-AUIRL7766M2TR | 278-AUIRL7766M2TR | AUIRL7766M2TR-ND | AUIRL7766M2TR | AUIRL7766M2TR | 91Y4169 | AUIRL7766M2TR | AUIRL7766M2TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRL7766M2TR | Automotive 100V 51A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 100V, Directfetm4; Transistor Polarity Infineon | Single FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | ||||||
| PD | 2500 to 62500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; DIRECTFET M4 | DirectFET™ Isometric M4 | WDSON7 | Surface Mount | TO-3 | DirectFET™ Isometric M4 |