The BC182 is a silicon NPN transistor for general-purpose applications, housed in a TO-92-18R case. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a power dissipation of 350 mW at 25°C. The current gain (hFE) ranges from 80 to 500 depending on collector current, with a transition frequency of 150 MHz. Operating and storage junction temperatures range from -65°C to +150°C. The device is lead-free as specified by the PBFREE suffix.
50V 100MA 350MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC182TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |