The BC184B is a silicon NPN transistor for low-level, low-noise amplifier applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The junction temperature range is -65 to +150 °C, and thermal resistance is 417 °C/W. The device meets RoHS compliance with a lead-free plating option indicated by the PBFREE suffix.
30V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC184BTREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |