The BC182 is a silicon NPN transistor in a TO-92-18R package for general-purpose applications, with a maximum collector-emitter voltage of 50 V, a continuous collector current of 100 mA, and a power dissipation of 350 mW at 25°C. The device has a thermal resistance of 357 °C/W and operates over a junction temperature range of -65°C to +150°C. Current gain (hFE) ranges from 80 to 500 depending on collector current, and the transition frequency is 150 MHz at 10 mA. The collector-base and emitter-base breakdown voltages are 60 V and 6.0 V respectively. The part is marked with its full part number and has a Cib of 8.0 pF and Cob of 5.0 pF at specified conditions.
50V 100MA 350MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC182APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |