Infineon Technologies AG Single FETs, MOSFETs AUIRFR8403TRL

Description
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-AUIRFR8403TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRFR8403TRLTR-ND
Single FETs, MOSFETs 448-AUIRFR8403TRLTR-ND
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak

N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRFR8403TRLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRFR8403TRLCT-ND
Single FETs, MOSFETs 448-AUIRFR8403TRLCT-ND
MOSFET N-CH 40V 100A DPAK

MOSFET N-CH 40V 100A DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403TRL - 1020762-AUIRFR8403TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403TRL
1020762-AUIRFR8403TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403TRL 1020762-AUIRFR8403TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020762-AUIRFR8403TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 99W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.9V @ 100μA Max Gate Charge: 99nC @ 10V Max Input Capacitance: 3171pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 76A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020762-AUIRFR8403TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 99W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 99nC @ 10V
Max Input Capacitance: 3171pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 76A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - AUIRFR8403TRL - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRFR8403TRL - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Singapore, Singapore
40V 100A DPAK MOSFET Transistor
278-AUIRFR8403TRL
40V 100A DPAK MOSFET Transistor 278-AUIRFR8403TRL
MOSFET N-CH 40V 100A DPAK Product overview: AUIRFR8403TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR8403TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A DPAK Product overview: AUIRFR8403TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR8403TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2580633P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580633P
MOSFETs 2580633P
INFINEON MOSFET AUIRFR8403TRL

INFINEON MOSFET AUIRFR8403TRL

Supplier's Site
MOSFETs - 2580632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580632
MOSFETs 2580632
INFINEON MOSFET AUIRFR8403TRL

INFINEON MOSFET AUIRFR8403TRL

Supplier's Site
MOSFETs - 2580633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580633
MOSFETs 2580633
INFINEON MOSFET AUIRFR8403TRL

INFINEON MOSFET AUIRFR8403TRL

Supplier's Site
Single FETs, MOSFETs - AUIRFR8403TRL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFR8403TRL
Single FETs, MOSFETs AUIRFR8403TRL
MOSFET N-CH 40V 100A DPAK

MOSFET N-CH 40V 100A DPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFR8403TRL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFR8403TRL
Single FETs, MOSFETs AUIRFR8403TRL
MOSFET N-CH 40V 100A DPAK

MOSFET N-CH 40V 100A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR8403TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR8403TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR8403TRL
MOSFET N-CH 40V 100A DPAK

MOSFET N-CH 40V 100A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Auto 40V N-Ch FET 3.1mOhms 100A

MOSFET Auto 40V N-Ch FET 3.1mOhms 100A

Buy Now Datasheet
Mosfet, N-Ch, 40V, 0.1A, To-252 Rohs Compliant Infineon - 32AK4814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 0.1A, To-252 Rohs Compliant Infineon
32AK4814
Mosfet, N-Ch, 40V, 0.1A, To-252 Rohs Compliant Infineon 32AK4814
MOSFET, N-CH, 40V, 0.1A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 0.1A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-AUIRFR8403TRLTR-ND 1020762-AUIRFR8403TRL AUIRFR8403TRL 278-AUIRFR8403TRL 2580633P AUIRFR8403TRL AUIRFR8403TRL AUIRFR8403TRL 32AK4814
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403TRL 40V 100A DPAK MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 0.1A, To-252 Rohs Compliant Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak DPAK Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts 40 volts
PD 99000 milliwatts 99 milliwatts 99000 milliwatts
Unlock Full Specs
to access all available technical data