The BC182 is a silicon NPN transistor for general-purpose applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a power dissipation of 350 mW at 25°C. The device operates with a junction temperature range of -65°C to +150°C and meets RoHS compliance as indicated by the PBFREE suffix. Thermal resistance is 357°C/W from junction to ambient. Current gain (hFE) ranges from 40 to 500 depending on operating conditions, with a transition frequency of 150 MHz and collector-emitter saturation voltage as low as 0.25 V at 10 mA collector current.
50V 100MA 350MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC182APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |