Infineon Technologies AG Single FETs, MOSFETs AUIRLR024N

Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRLR024N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRLR024N-ND
Single FETs, MOSFETs AUIRLR024N-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR024N - 1149909-AUIRLR024N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR024N
1149909-AUIRLR024N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR024N 1149909-AUIRLR024N
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149909-AUIRLR024N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149909-AUIRLR024N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
55V 17A DPAK MOSFET Transistor
278-AUIRLR024N
55V 17A DPAK MOSFET Transistor 278-AUIRLR024N
MOSFET N-CH 55V 17A DPAK Product overview: AUIRLR024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR024N can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A DPAK Product overview: AUIRLR024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR024N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRLR024N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRLR024N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRLR024N
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 55V 1 N-CH HEXFET 65mOhms

MOSFET AUTO 55V 1 N-CH HEXFET 65mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRLR024N-ND 1149909-AUIRLR024N 278-AUIRLR024N AUIRLR024N AUIRLR024N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR024N 55V 17A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data