Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR3410TRL AUIRLR3410TRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020815-AUIRLR3410TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 34nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020815-AUIRLR3410TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 34nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR3410TRL - 1020815-AUIRLR3410TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR3410TRL
1020815-AUIRLR3410TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR3410TRL 1020815-AUIRLR3410TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020815-AUIRLR3410TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 34nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1020815-AUIRLR3410TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 34nC @ 5V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AUIRLR3410TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRLR3410TRLTR-ND
Single FETs, MOSFETs AUIRLR3410TRLTR-ND
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount PG-TO252-3

N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
100V 17A DPAK MOSFET Transistor
278-AUIRLR3410TRL
100V 17A DPAK MOSFET Transistor 278-AUIRLR3410TRL
MOSFET N-CH 100V 17A DPAK Product overview: AUIRLR3410TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR3410TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A DPAK Product overview: AUIRLR3410TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR3410TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2442883 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442883
MOSFETs 2442883
Infineon AUIRLR3410TRL

Infineon AUIRLR3410TRL

Supplier's Site
MOSFETs - 2442882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442882
MOSFETs 2442882
Infineon AUIRLR3410TRL

Infineon AUIRLR3410TRL

Supplier's Site
MOSFETs - 2442883P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442883P
MOSFETs 2442883P
Infineon AUIRLR3410TRL

Infineon AUIRLR3410TRL

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, To-252Aa; Transistor Polarity Infineon - 13AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, To-252Aa; Transistor Polarity Infineon
13AC8129
Mosfet, Aec-Q101, N-Ch, 100V, To-252Aa; Transistor Polarity Infineon 13AC8129
MOSFET, AEC-Q101, N-CH, 100V, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 100V 1 N-CH HEXFET 105mOhms

MOSFET AUTO 100V 1 N-CH HEXFET 105mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRLR3410TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRLR3410TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRLR3410TRL
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site
MOSFET N-CH 100V 17A DPAK - 376-AUIRLR3410TRL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 17A DPAK
376-AUIRLR3410TRL
MOSFET N-CH 100V 17A DPAK 376-AUIRLR3410TRL
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1020815-AUIRLR3410TRL AUIRLR3410TRLTR-ND 278-AUIRLR3410TRL 2442883 13AC8129 AUIRLR3410TRL AUIRLR3410TRL 376-AUIRLR3410TRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR3410TRL Single FETs, MOSFETs 100V 17A DPAK MOSFET Transistor MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, To-252Aa; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 17A DPAK
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 79000 milliwatts 79 milliwatts 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data