MOSFET N-CH 55V 5A SOT223 Product overview: AUIRLL024ZTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL024ZTR can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149905-AUIRLL024ZTR
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
N-Channel 55V 5A (Ta) 1W (Ta) Surface Mount SOT-223
MOSFET Automotive MOSFET 55 MOSFET 55V 60mOhm
MOSFET N-CH 55V 5A SOT223
MOSFET, N-CH, 55V, 150DEG C, 2.8 W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRLL024ZTR | 1149905-AUIRLL024ZTR | 448-AUIRLL024ZTR-ND | AUIRLL024ZTR | AUIRLL024ZTR | 39AH8756 |
| Product Name | 55V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL024ZTR | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 55V, 150Deg C, 2.8 W Rohs Compliant Infineon |
| PD | 1000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | Tape & Reel (TR) | SOT3 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-3 |