The BC184B is a silicon NPN transistor in a TO-92 case, designed for low-level, low-noise amplifier applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 417 °C/W. Electrical characteristics include a current gain (hFE) of 100 to 250, a transition frequency (fT) of 280 MHz, and a noise figure of 4.0 dB. The device is marked with the full part number and has collector, base, and emitter leads in that order. The APM TIN/LEAD suffix indicates a tin/lead plating option supported by the series, and the part conforms to the series' specified ratings and package dimensions.
30V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC184BAPMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |