Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-92
Bipolar (BJT) Transistor NPN 50V 100mA 200MHz 350mW Through Hole TO-92 (TO-226)
TRANS NPN 50V 0.1A TO92
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC182AG | BC182AG-ND | BC182AG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |