Infineon Technologies AG Single FETs, MOSFETs AUIRFP4568-E

Description
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFP4568-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFP4568-E-ND
Single FETs, MOSFETs AUIRFP4568-E-ND
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AD

N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AD

Buy Now Datasheet
 - AUIRFP4568-E - Rochester Electronics
Newburyport, MA, United States
120V-300V N-Channel Automotive MOSFET

120V-300V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRFP4568-E - Rochester Electronics
Newburyport, MA, United States
120V-300V N-Channel Automotive MOSFET

120V-300V N-Channel Automotive MOSFET

Supplier's Site Datasheet
MOSFETs - 2580631P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580631P
MOSFETs 2580631P
Infineon AUIRFP4568-E MOSFET

Infineon AUIRFP4568-E MOSFET

Supplier's Site
MOSFETs - 2580630 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580630
MOSFETs 2580630
Infineon AUIRFP4568-E MOSFET

Infineon AUIRFP4568-E MOSFET

Supplier's Site
MOSFETs - 2580631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580631
MOSFETs 2580631
Infineon AUIRFP4568-E MOSFET

Infineon AUIRFP4568-E MOSFET

Supplier's Site
OEM Souring - 1463503-AUIRFP4568-E - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463503-AUIRFP4568-E Manufacturer: Infineon Technologies

Category: OEM Souring
Win Source Part Number: 1463503-AUIRFP4568-E
Manufacturer: Infineon Technologies

Buy Now
Singapore, Singapore
150V 171A MOSFET Transistor
278-AUIRFP4568-E
150V 171A MOSFET Transistor 278-AUIRFP4568-E
MOSFET N-CH 150V 171A TO247AD Product overview: AUIRFP4568-E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4568-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 171A TO247AD Product overview: AUIRFP4568-E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4568-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Single, 171A, 150V, 517W Rohs Compliant Infineon - 73AJ1617 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Single, 171A, 150V, 517W Rohs Compliant Infineon
73AJ1617
Mosfet Single, 171A, 150V, 517W Rohs Compliant Infineon 73AJ1617
MOSFET SINGLE, 171A, 150V, 517W ROHS COMPLIANT: YES

MOSFET SINGLE, 171A, 150V, 517W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 100+

MOSFET N-CHANNEL 100+

Buy Now Datasheet
Single FETs, MOSFETs - AUIRFP4568-E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFP4568-E
Single FETs, MOSFETs AUIRFP4568-E
MOSFET N-CH 150V 171A TO247AD

MOSFET N-CH 150V 171A TO247AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFP4568-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFP4568-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFP4568-E
MOSFET N-CH 150V 171A TO247AD

MOSFET N-CH 150V 171A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFP4568-E-ND AUIRFP4568-E 2580631P 1463503-AUIRFP4568-E 278-AUIRFP4568-E 73AJ1617 AUIRFP4568-E AUIRFP4568-E AUIRFP4568-E
Product Name Single FETs, MOSFETs MOSFETs OEM Souring 150V 171A MOSFET Transistor Mosfet Single, 171A, 150V, 517W Rohs Compliant Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO247 TO-247; TO-247 SOT3 Tube TO-3 TO-247; TO-247-3 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
Packing Method Tube; Tube Tube Tube; Tube
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details