Manufacturer: Infineon Technologies
Win Source Part Number: 1020733-AUIRF9952QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A, 2.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 190pF @ 15V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Trans MOSFET N/P-CH 30V 3.5A/2.3A 8-Pin SOIC T/R Product overview: AUIRF9952QTR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF9952QTR can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 3.5A/2.3A 8SO
MOSFET AUTO 30V 1 N-CH HEXFET 100mOhms
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1020733-AUIRF9952QTR | AUIRF9952QTR-ND | 289-AUIRF9952QTR | AUIRF9952QTR | AUIRF9952QTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR | FET, MOSFET Arrays | 30V 3.5A 2.3A SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 2000 milliwatts | 2000 milliwatts |