Infineon Technologies AG MOSFETs AUIRF2804STRL

Description
Infineon AUIRF2804STRL MOSFET & Diode
Request a Quote Datasheet
Description
Infineon AUIRF2804STRL MOSFET & Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2207343P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207343P
MOSFETs 2207343P
Infineon AUIRF2804STRL MOSFET & Diode

Infineon AUIRF2804STRL MOSFET & Diode

Supplier's Site
MOSFETs - 2207343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207343
MOSFETs 2207343
Infineon AUIRF2804STRL MOSFET & Diode

Infineon AUIRF2804STRL MOSFET & Diode

Supplier's Site
MOSFETs - 2207342 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207342
MOSFETs 2207342
Infineon AUIRF2804STRL MOSFET & Diode

Infineon AUIRF2804STRL MOSFET & Diode

Supplier's Site
Singapore, Singapore
40V 195A MOSFET Transistor
278-AUIRF2804STRL
40V 195A MOSFET Transistor 278-AUIRF2804STRL
MOSFET N-CH 40V 195A D2PAK Product overview: AUIRF2804STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF2804STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 195A D2PAK Product overview: AUIRF2804STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF2804STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-AUIRF2804STRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF2804STRLTR-ND
Single FETs, MOSFETs 448-AUIRF2804STRLTR-ND
N-Channel 40V 195A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 195A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL - 862654-AUIRF2804STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL
862654-AUIRF2804STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL 862654-AUIRF2804STRL
Manufacturer: Infineon Technologies Win Source Part Number: 862654-AUIRF2804STRL Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 195A (Tc) 300W (Tc) Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: AUIRF2804 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 862654-AUIRF2804STRL
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 195A (Tc) 300W (Tc) Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: AUIRF2804
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 40V 1 N-CH HEXFET 2.3mOhms

MOSFET AUTO 40V 1 N-CH HEXFET 2.3mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF2804STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF2804STRL
MOSFET N-CH 40V 195A D2PAK

MOSFET N-CH 40V 195A D2PAK

Supplier's Site
Mosfet, N-Ch, 40V, 270A, To-263 Rohs Compliant Infineon - 32AK4815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 270A, To-263 Rohs Compliant Infineon
32AK4815
Mosfet, N-Ch, 40V, 270A, To-263 Rohs Compliant Infineon 32AK4815
MOSFET, N-CH, 40V, 270A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 270A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - AUIRF2804STRL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF2804STRL
Single FETs, MOSFETs AUIRF2804STRL
MOSFET N-CH 40V 195A D2PAK

MOSFET N-CH 40V 195A D2PAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2207343P 278-AUIRF2804STRL 448-AUIRF2804STRLTR-ND 862654-AUIRF2804STRL AUIRF2804STRL AUIRF2804STRL 32AK4815 AUIRF2804STRL
Product Name MOSFETs 40V 195A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 270A, To-263 Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.1300 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
55V 95A MOSFET Transistor - 278-AUIRFBA1405 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details